Vishay Precision Group Chip Resistor - Surface Mount CRCW12063R01FKTA

Description
3.01 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.01 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12063R01FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R01FKTA-ND
Chip Resistor - Surface Mount CRCW12063R01FKTA-ND
3.01 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.01 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12063R01FKTA - CRCW12063R01FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063R01FKTA
CRCW12063R01FKTA
CRCW12063R01FKTA CRCW12063R01FKTA
CRCW12063R01FKTA

CRCW12063R01FKTA

Supplier's Site
Res, Thick Film, 3R01, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5816 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R01, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5816
Res, Thick Film, 3R01, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5816
RES, THICK FILM, 3R01, 1%, 0.25W, 1206, REEL; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3R01, 1%, 0.25W, 1206, REEL; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063R01FKTA-ND CRCW12063R01FKTA 07J5816
Product Name Chip Resistor - Surface Mount CRCW12063R01FKTA Res, Thick Film, 3R01, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers