Vishay Intertechnology, Inc. RES 3.0 OHM .5W 5% 1206 SMD CRCW12063R00JNEAHP

Description
RES 3.0ohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 3.0ohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0 OHM .5W 5% 1206 SMD - CRCW12063R00JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0 OHM .5W 5% 1206 SMD
CRCW12063R00JNEAHP
RES 3.0 OHM .5W 5% 1206 SMD CRCW12063R00JNEAHP
RES 3.0ohm .5W 5% 1206 SMD

RES 3.0ohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R00JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R00JNEAHP-ND
Chip Resistor - Surface Mount CRCW12063R00JNEAHP-ND
3 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12063R00JNEAHP CRCW12063R00JNEAHP-ND
Product Name RES 3.0 OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers