Vishay Precision Group RES 3.00 OHM 1/4W 1% 1206 SMD CRCW12063R00FNEA

Description
RES 3.00ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.00ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00 OHM 1/4W 1% 1206 SMD - CRCW12063R00FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00 OHM 1/4W 1% 1206 SMD
CRCW12063R00FNEA
RES 3.00 OHM 1/4W 1% 1206 SMD CRCW12063R00FNEA
RES 3.00ohm 1/4W 1% 1206 SMD

RES 3.00ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00FTR-ND
Chip Resistor - Surface Mount 541-3.00FTR-ND
3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3R, 1%, 0.25W, 1206; Resistance Vishay - 89M6871 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R, 1%, 0.25W, 1206; Resistance Vishay
89M6871
Res, Thick Film, 3R, 1%, 0.25W, 1206; Resistance Vishay 89M6871
RES, THICK FILM, 3R, 1%, 0.25W, 1206; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3R, 1%, 0.25W, 1206; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film Chip, 3 Ohm 250Mw, 1%, Full Reel; Resistance Vishay - 89M6872 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 3 Ohm 250Mw, 1%, Full Reel; Resistance Vishay
89M6872
Resistor, Thick Film Chip, 3 Ohm 250Mw, 1%, Full Reel; Resistance Vishay 89M6872
RESISTOR, THICK FILM CHIP, 3 OHM 250mW, 1%, FULL REEL; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 3 OHM 250mW, 1%, FULL REEL; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12063R00FNEA 541-3.00FTR-ND 89M6871 89M6872
Product Name RES 3.00 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 3R, 1%, 0.25W, 1206; Resistance Vishay Resistor, Thick Film Chip, 3 Ohm 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers