Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 3ohms 1% CRCW12063R00FKEA

Description
Thick Film Resistors - SMD 1/4watt 3ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 3ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 3ohms 1% - CRCW12063R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3ohms 1%
CRCW12063R00FKEA
Thick Film Resistors - SMD 1/4watt 3ohms 1% CRCW12063R00FKEA
Thick Film Resistors - SMD 1/4watt 3ohms 1%

Thick Film Resistors - SMD 1/4watt 3ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-3.00FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00FFTR-ND
Chip Resistor - Surface Mount 541-3.00FFTR-ND
3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00FFDKR-ND
Chip Resistor - Surface Mount 541-3.00FFDKR-ND
3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00FFCT-ND
Chip Resistor - Surface Mount 541-3.00FFCT-ND
3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 3Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay - 33AK3097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
33AK3097
Res, 3Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay 33AK3097
RES, 3OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 3OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063R00FKEA
Chip Resistor - Surface Mount CRCW12063R00FKEA
RES SMD 3 OHM 1% 1/4W 1206

RES SMD 3 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12063R00FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12063R00FKEA
Resistors - Chip Resistor - Surface Mount CRCW12063R00FKEA
RES SMD 3 OHM 1% 1/4W 1206

RES SMD 3 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW12063R00FKEA 541-3.00FFTR-ND 33AK3097 CRCW12063R00FKEA CRCW12063R00FKEA
Product Name Thick Film Resistors - SMD 1/4watt 3ohms 1% Chip Resistor - Surface Mount Res, 3Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3004FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details