Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.92 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12063M92FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.92 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.92 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.92 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4335 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.92 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4335
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.92 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4335
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.92 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.92 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4335
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.92 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details