Vishay Precision Group RES 3.92M OHM 1/4W 1% 1206 SMD CRCW12063M92FKEA

Description
RES 3.92Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.92Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92M OHM 1/4W 1% 1206 SMD - CRCW12063M92FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92M OHM 1/4W 1% 1206 SMD
CRCW12063M92FKEA
RES 3.92M OHM 1/4W 1% 1206 SMD CRCW12063M92FKEA
RES 3.92Mohm 1/4W 1% 1206 SMD

RES 3.92Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12063M92FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063M92FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12063M92FKEACT-ND
3.92 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.92 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12063M92FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063M92FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12063M92FKEATR-ND
3.92 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.92 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12063M92FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063M92FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12063M92FKEADKR-ND
3.92 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.92 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M92, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4975 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M92, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4975
Res, Thick Film, 3M92, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4975
RES, THICK FILM, 3M92, 1%, 0.25W, 1206, REEL; Resistance:3.92Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M92, 1%, 0.25W, 1206, REEL; Resistance:3.92Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063M92FKEA 541-CRCW12063M92FKEACT-ND 42K4975
Product Name RES 3.92M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 3M92, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 3.92E6 ohms 3.92E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573263 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details