RES 3.9Mohm 1/4W 5% 1206 SMD
3.9 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW12063M90JNTA | CRCW12063M90JNTA-ND |
| Product Name | RES 3.9M OHM 1/4W 5% 1206 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Resistance Range | 3.90E6 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor |