Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12063M90JNEA

Description
3.9 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.9 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.9METR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.9METR-ND
Chip Resistor - Surface Mount 541-3.9METR-ND
3.9 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.9M OHM 1/4W 5% 1206 SMD - CRCW12063M90JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9M OHM 1/4W 5% 1206 SMD
CRCW12063M90JNEA
RES 3.9M OHM 1/4W 5% 1206 SMD CRCW12063M90JNEA
RES 3.9Mohm 1/4W 5% 1206 SMD

RES 3.9Mohm 1/4W 5% 1206 SMD

Supplier's Site
Res, Thick Film, 3M9, 5%, 0.25W, 1206, Reel; Resistance Vishay - 59M6978 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M9, 5%, 0.25W, 1206, Reel; Resistance Vishay
59M6978
Res, Thick Film, 3M9, 5%, 0.25W, 1206, Reel; Resistance Vishay 59M6978
RES, THICK FILM, 3M9, 5%, 0.25W, 1206, REEL; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M9, 5%, 0.25W, 1206, REEL; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.9METR-ND CRCW12063M90JNEA 59M6978
Product Name Chip Resistor - Surface Mount RES 3.9M OHM 1/4W 5% 1206 SMD Res, Thick Film, 3M9, 5%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9780 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details