Vishay Precision Group RES 3.83M OHM 1/4W 1% 1206 SMD CRCW12063M83FKEA

Description
RES 3.83Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.83Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83M OHM 1/4W 1% 1206 SMD - CRCW12063M83FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83M OHM 1/4W 1% 1206 SMD
CRCW12063M83FKEA
RES 3.83M OHM 1/4W 1% 1206 SMD CRCW12063M83FKEA
RES 3.83Mohm 1/4W 1% 1206 SMD

RES 3.83Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.83MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83MFTR-ND
Chip Resistor - Surface Mount 541-3.83MFTR-ND
3.83 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.83 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M83, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2256 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M83, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2256
Res, Thick Film, 3M83, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2256
RES, THICK FILM, 3M83, 1%, 0.25W, 1206, REEL; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M83, 1%, 0.25W, 1206, REEL; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063M83FKEA 541-3.83MFTR-ND 53K2256
Product Name RES 3.83M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 3M83, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 3.83E6 ohms 3.83E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 3-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
4 suppliers