Vishay Precision Group Chip Resistor - Surface Mount CRCW12063M74FKEA

Description
3.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.74MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.74MFDKR-ND
Chip Resistor - Surface Mount 541-3.74MFDKR-ND
3.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.74MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.74MFCT-ND
Chip Resistor - Surface Mount 541-3.74MFCT-ND
3.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.74MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.74MFTR-ND
Chip Resistor - Surface Mount 541-3.74MFTR-ND
3.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 3.74Mohms 1% - CRCW12063M74FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.74Mohms 1%
CRCW12063M74FKEA
Thick Film Resistors - SMD 1/4watt 3.74Mohms 1% CRCW12063M74FKEA
Thick Film Resistors - SMD 1/4watt 3.74Mohms 1%

Thick Film Resistors - SMD 1/4watt 3.74Mohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12063M74FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12063M74FKEA
Resistors - Chip Resistor - Surface Mount CRCW12063M74FKEA
RES SMD 3.74M OHM 1% 1/4W 1206

RES SMD 3.74M OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 3M74, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2254 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M74, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2254
Res, Thick Film, 3M74, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2254
RES, THICK FILM, 3M74, 1%, 0.25W, 1206, REEL; Resistance:3.74Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M74, 1%, 0.25W, 1206, REEL; Resistance:3.74Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.74MFDKR-ND CRCW12063M74FKEA CRCW12063M74FKEA 53K2254
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 3.74Mohms 1% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3M74, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD224GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details