Vishay Precision Group Chip Resistor - Surface Mount CRCW12063M65FKEA

Description
3.65 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.65 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.65MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65MFTR-ND
Chip Resistor - Surface Mount 541-3.65MFTR-ND
3.65 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.65 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:3.65Mohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12063M65FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:3.65Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12063M65FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.65Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12063M65FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.65Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:3.65Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 3M65, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M65, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2252
Res, Thick Film, 3M65, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2252
RES, THICK FILM, 3M65, 1%, 0.25W, 1206, REEL; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M65, 1%, 0.25W, 1206, REEL; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.65MFTR-ND CRCW12063M65FKEA 53K2252
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:3.65Mohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 3M65, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details