Vishay Intertechnology, Inc. RES 3.6M OHM 1/4W 5% 1206 SMD CRCW12063M60JNTA

Description
RES 3.6Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 3.6Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6M OHM 1/4W 5% 1206 SMD - CRCW12063M60JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6M OHM 1/4W 5% 1206 SMD
CRCW12063M60JNTA
RES 3.6M OHM 1/4W 5% 1206 SMD CRCW12063M60JNTA
RES 3.6Mohm 1/4W 5% 1206 SMD

RES 3.6Mohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063M60JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063M60JNTA-ND
Chip Resistor - Surface Mount CRCW12063M60JNTA-ND
3.6 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 3.6M 5% 200 Rt1 Rohs Compliant Vishay - 49P2507 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 3.6M 5% 200 Rt1 Rohs Compliant Vishay
49P2507
Crcw1206 3.6M 5% 200 Rt1 Rohs Compliant Vishay 49P2507
CRCW1206 3.6M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 3.6M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063M60JNTA CRCW12063M60JNTA-ND 49P2507
Product Name RES 3.6M OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 3.6M 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 3.60E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2674FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1676195-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154 ohms
View Details
3 suppliers