Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12063M60JNEB

Description
3.6 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12063M60JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063M60JNEB-ND
Chip Resistor - Surface Mount CRCW12063M60JNEB-ND
3.6 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12063M60JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063M60JNEB
Chip Resistor - Surface Mount CRCW12063M60JNEB
RES SMD 3.6M OHM 5% 1/4W 1206

RES SMD 3.6M OHM 5% 1/4W 1206

Supplier's Site Datasheet
D25/crcw1206 200 3M6 5% Et5 E3 Rohs Compliant Vishay - 49P2506 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 3M6 5% Et5 E3 Rohs Compliant Vishay
49P2506
D25/crcw1206 200 3M6 5% Et5 E3 Rohs Compliant Vishay 49P2506
D25/CRCW1206 200 3M6 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 3M6 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW12063M60JNEB-ND CRCW12063M60JNEB 49P2506
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D25/crcw1206 200 3M6 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details