Vishay Precision Group Chip Resistor - Surface Mount CRCW12063M57FKEA

Description
3.57 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.57 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.57MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57MFTR-ND
Chip Resistor - Surface Mount 541-3.57MFTR-ND
3.57 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.57 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12063M57FKEA - CRCW12063M57FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063M57FKEA
CRCW12063M57FKEA
CRCW12063M57FKEA CRCW12063M57FKEA
CRCW12063M57FKEA

CRCW12063M57FKEA

Supplier's Site
Res, Thick Film, 3M57, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2250 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M57, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2250
Res, Thick Film, 3M57, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2250
RES, THICK FILM, 3M57, 1%, 0.25W, 1206, REEL; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M57, 1%, 0.25W, 1206, REEL; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.57MFTR-ND CRCW12063M57FKEA 53K2250
Product Name Chip Resistor - Surface Mount CRCW12063M57FKEA Res, Thick Film, 3M57, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers