Vishay Precision Group Chip Resistor - Surface Mount CRCW12063M48FKEA

Description
3.48 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.48 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.48MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48MFTR-ND
Chip Resistor - Surface Mount 541-3.48MFTR-ND
3.48 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.48 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:3.48Mohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12063M48FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:3.48Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12063M48FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.48Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12063M48FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.48Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:3.48Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 3M48, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2249 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M48, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2249
Res, Thick Film, 3M48, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2249
RES, THICK FILM, 3M48, 1%, 0.25W, 1206, REEL; Resistance:3.48Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M48, 1%, 0.25W, 1206, REEL; Resistance:3.48Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M48, 1%, 0.25W, 1206; Resistance Vishay - 53K2248 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M48, 1%, 0.25W, 1206; Resistance Vishay
53K2248
Res, Thick Film, 3M48, 1%, 0.25W, 1206; Resistance Vishay 53K2248
RES, THICK FILM, 3M48, 1%, 0.25W, 1206; Resistance:3.48Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M48, 1%, 0.25W, 1206; Resistance:3.48Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.48MFTR-ND CRCW12063M48FKEA 53K2249
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:3.48Mohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 3M48, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details