Vishay Precision Group CRCW12063M40FKEA CRCW12063M40FKEA

Description
CRCW12063M40FKEA
Request a Quote Datasheet
Description
CRCW12063M40FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12063M40FKEA - CRCW12063M40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063M40FKEA
CRCW12063M40FKEA
CRCW12063M40FKEA CRCW12063M40FKEA
CRCW12063M40FKEA

CRCW12063M40FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.40MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40MFDKR-ND
Chip Resistor - Surface Mount 541-3.40MFDKR-ND
3.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.40MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40MFCT-ND
Chip Resistor - Surface Mount 541-3.40MFCT-ND
3.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.40MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40MFTR-ND
Chip Resistor - Surface Mount 541-3.40MFTR-ND
3.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2247 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M4, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2247
Res, Thick Film, 3M4, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2247
RES, THICK FILM, 3M4, 1%, 0.25W, 1206, REEL; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M4, 1%, 0.25W, 1206, REEL; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.4 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4327 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.4 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4327
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.4 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4327
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.4 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.4 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
D25/crcw1206 100 3M4 1% Et1 E3 Vishay - 95AC8980 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 3M4 1% Et1 E3 Vishay
95AC8980
D25/crcw1206 100 3M4 1% Et1 E3 Vishay 95AC8980
D25/CRCW1206 100 3M4 1% ET1 E3

D25/CRCW1206 100 3M4 1% ET1 E3

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063M40FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063M40FKEA
Chip Resistor - Surface Mount CRCW12063M40FKEA
RES SMD 3.4M OHM 1% 1/4W 1206

RES SMD 3.4M OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW12063M40FKEA 541-3.40MFDKR-ND 53K2247 28W4327 95AC8980 CRCW12063M40FKEA
Product Name CRCW12063M40FKEA Chip Resistor - Surface Mount Res, Thick Film, 3M4, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.4 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay D25/crcw1206 100 3M4 1% Et1 E3 Vishay Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD) 1206
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details