Vishay Precision Group Thick Film Resistors - SMD 1/4watt 3.32Mohms 1% CRCW12063M32FKTA

Description
Thick Film Resistors - SMD 1/4watt 3.32Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 3.32Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 3.32Mohms 1% - CRCW12063M32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.32Mohms 1%
CRCW12063M32FKTA
Thick Film Resistors - SMD 1/4watt 3.32Mohms 1% CRCW12063M32FKTA
Thick Film Resistors - SMD 1/4watt 3.32Mohms 1%

Thick Film Resistors - SMD 1/4watt 3.32Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063M32FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063M32FKTA-ND
Chip Resistor - Surface Mount CRCW12063M32FKTA-ND
3.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3.32Mohm, 250Mw, 1%; Resistance Vishay - 07J5868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.32Mohm, 250Mw, 1%; Resistance Vishay
07J5868
Resistor, Thick Film, 3.32Mohm, 250Mw, 1%; Resistance Vishay 07J5868
RESISTOR, THICK FILM, 3.32MOHM, 250mW, 1%; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.32MOHM, 250mW, 1%; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063M32FKTA CRCW12063M32FKTA-ND 07J5868
Product Name Thick Film Resistors - SMD 1/4watt 3.32Mohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 3.32Mohm, 250Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 3.32E6 ohms 3.32E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567493P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers