Vishay Precision Group CRCW12063M32FKEA CRCW12063M32FKEA

Description
CRCW12063M32FKEA
Request a Quote Datasheet
Description
CRCW12063M32FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12063M32FKEA - CRCW12063M32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063M32FKEA
CRCW12063M32FKEA
CRCW12063M32FKEA CRCW12063M32FKEA
CRCW12063M32FKEA

CRCW12063M32FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.32MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32MFCT-ND
Chip Resistor - Surface Mount 541-3.32MFCT-ND
3.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32MFDKR-ND
Chip Resistor - Surface Mount 541-3.32MFDKR-ND
3.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32MFTR-ND
Chip Resistor - Surface Mount 541-3.32MFTR-ND
3.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M32, 1%, 0.25W, 1206; Resistance Vishay - 53K2245 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M32, 1%, 0.25W, 1206; Resistance Vishay
53K2245
Res, Thick Film, 3M32, 1%, 0.25W, 1206; Resistance Vishay 53K2245
RES, THICK FILM, 3M32, 1%, 0.25W, 1206; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M32, 1%, 0.25W, 1206; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M32, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4974 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M32, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4974
Res, Thick Film, 3M32, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4974
RES, THICK FILM, 3M32, 1%, 0.25W, 1206, REEL; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M32, 1%, 0.25W, 1206, REEL; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063M32FKEA 541-3.32MFCT-ND 53K2245
Product Name CRCW12063M32FKEA Chip Resistor - Surface Mount Res, Thick Film, 3M32, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers