Vishay Precision Group Thick Film Resistors - SMD 1/4watt 3.3Mohms 5% CRCW12063M30JNEA

Description
Thick Film Resistors - SMD 1/4watt 3.3Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 3.3Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 3.3Mohms 5% - CRCW12063M30JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.3Mohms 5%
CRCW12063M30JNEA
Thick Film Resistors - SMD 1/4watt 3.3Mohms 5% CRCW12063M30JNEA
Thick Film Resistors - SMD 1/4watt 3.3Mohms 5%

Thick Film Resistors - SMD 1/4watt 3.3Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12063M30JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063M30JNEACT-ND
Chip Resistor - Surface Mount 541-CRCW12063M30JNEACT-ND
3.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12063M30JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063M30JNEATR-ND
Chip Resistor - Surface Mount 541-CRCW12063M30JNEATR-ND
3.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12063M30JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063M30JNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12063M30JNEADKR-ND
3.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M3, 5%, 0.25W, 1206; Resistance Vishay - 59M6977 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 5%, 0.25W, 1206; Resistance Vishay
59M6977
Res, Thick Film, 3M3, 5%, 0.25W, 1206; Resistance Vishay 59M6977
RES, THICK FILM, 3M3, 5%, 0.25W, 1206; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3M3, 5%, 0.25W, 1206; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12063M30JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12063M30JNEA
Resistors - Chip Resistor - Surface Mount CRCW12063M30JNEA
RES SMD 3.3M OHM 5% 1/4W 1206

RES SMD 3.3M OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12063M30JNEA 541-CRCW12063M30JNEACT-ND 59M6977 CRCW12063M30JNEA
Product Name Thick Film Resistors - SMD 1/4watt 3.3Mohms 5% Chip Resistor - Surface Mount Res, Thick Film, 3M3, 5%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 3.30E6 ohms 3.30E6 ohms 3.30E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details