Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12063M30FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4241 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4241
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4241
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4325 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4325
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4325
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4241
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details