Vishay Precision Group Thick Film Resistors - SMD 1/4watt 3.24Mohms 1% CRCW12063M24FKEA

Description
Thick Film Resistors - SMD 1/4watt 3.24Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 3.24Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 3.24Mohms 1% - CRCW12063M24FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.24Mohms 1%
CRCW12063M24FKEA
Thick Film Resistors - SMD 1/4watt 3.24Mohms 1% CRCW12063M24FKEA
Thick Film Resistors - SMD 1/4watt 3.24Mohms 1%

Thick Film Resistors - SMD 1/4watt 3.24Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-3.24MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24MFTR-ND
Chip Resistor - Surface Mount 541-3.24MFTR-ND
3.24 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.24 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.24MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24MFDKR-ND
Chip Resistor - Surface Mount 541-3.24MFDKR-ND
3.24 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.24 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.24MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24MFCT-ND
Chip Resistor - Surface Mount 541-3.24MFCT-ND
3.24 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.24 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12063M24FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12063M24FKEA
Resistors - Chip Resistor - Surface Mount CRCW12063M24FKEA
RES SMD 3.24M OHM 1% 1/4W 1206

RES SMD 3.24M OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 3M24, 1%, 0.25W, 1206; Resistance Vishay - 53K2243 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M24, 1%, 0.25W, 1206; Resistance Vishay
53K2243
Res, Thick Film, 3M24, 1%, 0.25W, 1206; Resistance Vishay 53K2243
RES, THICK FILM, 3M24, 1%, 0.25W, 1206; Resistance:3.24Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M24, 1%, 0.25W, 1206; Resistance:3.24Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M24, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2244 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M24, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2244
Res, Thick Film, 3M24, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2244
RES, THICK FILM, 3M24, 1%, 0.25W, 1206, REEL; Resistance:3.24Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M24, 1%, 0.25W, 1206, REEL; Resistance:3.24Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12063M24FKEA 541-3.24MFTR-ND CRCW12063M24FKEA 53K2243
Product Name Thick Film Resistors - SMD 1/4watt 3.24Mohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3M24, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 3.24E6 ohms 3.24E6 ohms 3.24E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details