Vishay Precision Group Chip Resistor - Surface Mount CRCW12063M16FKEA

Description
3.16 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.16 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.16MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.16MFTR-ND
Chip Resistor - Surface Mount 541-3.16MFTR-ND
3.16 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.16 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.16M OHM 1/4W 1% 1206 SMD - CRCW12063M16FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16M OHM 1/4W 1% 1206 SMD
CRCW12063M16FKEA
RES 3.16M OHM 1/4W 1% 1206 SMD CRCW12063M16FKEA
RES 3.16Mohm 1/4W 1% 1206 SMD

RES 3.16Mohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 3M16, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2242 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M16, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2242
Res, Thick Film, 3M16, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2242
RES, THICK FILM, 3M16, 1%, 0.25W, 1206, REEL; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M16, 1%, 0.25W, 1206, REEL; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.16MFTR-ND CRCW12063M16FKEA 53K2242
Product Name Chip Resistor - Surface Mount RES 3.16M OHM 1/4W 1% 1206 SMD Res, Thick Film, 3M16, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details