Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12063M01FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.01 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.01 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4321 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4321
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4321
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.01 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.01 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4321
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers