Vishay Intertechnology, Inc. RES 3.01M OHM 1/4W 1% 1206 SMD CRCW12063M01FKEA

Description
RES 3.01Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.01Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01M OHM 1/4W 1% 1206 SMD - CRCW12063M01FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1/4W 1% 1206 SMD
CRCW12063M01FKEA
RES 3.01M OHM 1/4W 1% 1206 SMD CRCW12063M01FKEA
RES 3.01Mohm 1/4W 1% 1206 SMD

RES 3.01Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.01MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01MFTR-ND
Chip Resistor - Surface Mount 541-3.01MFTR-ND
3.01 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.01 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01MFCT-ND
Chip Resistor - Surface Mount 541-3.01MFCT-ND
3.01 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.01 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01MFDKR-ND
Chip Resistor - Surface Mount 541-3.01MFDKR-ND
3.01 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.01 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M01, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4973 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M01, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4973
Res, Thick Film, 3M01, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4973
RES, THICK FILM, 3M01, 1%, 0.25W, 1206, REEL; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M01, 1%, 0.25W, 1206, REEL; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063M01FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063M01FKEA
Chip Resistor - Surface Mount CRCW12063M01FKEA
RES SMD 3.01M OHM 1% 1/4W 1206

RES SMD 3.01M OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12063M01FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12063M01FKEA
Resistors - Chip Resistor - Surface Mount CRCW12063M01FKEA
RES SMD 3.01M OHM 1% 1/4W 1206

RES SMD 3.01M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW12063M01FKEA 541-3.01MFTR-ND 42K4973 CRCW12063M01FKEA CRCW12063M01FKEA
Product Name RES 3.01M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 3M01, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 3.01E6 ohms 3.01E6 ohms 3.01E6 ohms 3.01E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 187000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details