Vishay Intertechnology, Inc. RES, SMT, 3M OHM, 5%, 1/4W, 1206 CRCW12063M00JNEA

Description
RES, SMT, 3Mohm, 5%, 1/4W, 1206
Request a Quote Datasheet
Description
RES, SMT, 3Mohm, 5%, 1/4W, 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, SMT, 3M OHM, 5%, 1/4W, 1206 - CRCW12063M00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMT, 3M OHM, 5%, 1/4W, 1206
CRCW12063M00JNEA
RES, SMT, 3M OHM, 5%, 1/4W, 1206 CRCW12063M00JNEA
RES, SMT, 3Mohm, 5%, 1/4W, 1206

RES, SMT, 3Mohm, 5%, 1/4W, 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-3.0MEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0MEDKR-ND
Chip Resistor - Surface Mount 541-3.0MEDKR-ND
3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.0METR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0METR-ND
Chip Resistor - Surface Mount 541-3.0METR-ND
3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.0MECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0MECT-ND
Chip Resistor - Surface Mount 541-3.0MECT-ND
3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12063M00JNEA 541-3.0MEDKR-ND
Product Name RES, SMT, 3M OHM, 5%, 1/4W, 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 3.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details