Vishay Intertechnology, Inc. CRCW12063M00FKTA CRCW12063M00FKTA

Description
CRCW12063M00FKTA
Request a Quote Datasheet
Description
CRCW12063M00FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12063M00FKTA - CRCW12063M00FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063M00FKTA
CRCW12063M00FKTA
CRCW12063M00FKTA CRCW12063M00FKTA
CRCW12063M00FKTA

CRCW12063M00FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063M00FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063M00FKTA-ND
Chip Resistor - Surface Mount CRCW12063M00FKTA-ND
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3Mohm, 250Mw, 1%; Resistance Vishay - 07J5835 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3Mohm, 250Mw, 1%; Resistance Vishay
07J5835
Resistor, Thick Film, 3Mohm, 250Mw, 1%; Resistance Vishay 07J5835
RESISTOR, THICK FILM, 3MOHM, 250mW, 1%; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RESISTOR, THICK FILM, 3MOHM, 250mW, 1%; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063M00FKTA CRCW12063M00FKTA-ND 07J5835
Product Name CRCW12063M00FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 3Mohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details