Vishay Precision Group Resistors -Chip Resistor - Surface Mount CRCW12063M00FKEA

Description
Manufacturer: Vishay Category: Resistors -Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) 、Cut Tape (CT) Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Operating Temperature: -55°C ~ 155°C Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206
Request a Quote Datasheet
Description
Manufacturer: Vishay Category: Resistors -Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) 、Cut Tape (CT) Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Operating Temperature: -55°C ~ 155°C Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: Vishay Category: Resistors -Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) 、Cut Tape (CT) Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Operating Temperature: -55°C ~ 155°C Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206

Manufacturer: Vishay
Category: Resistors -Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) 、Cut Tape (CT)
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Operating Temperature: -55°C ~ 155°C
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206

Buy Now Datasheet
SMD 4W Resistor - 52-CRCW12063M00FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW12063M00FKEA
SMD 4W Resistor 52-CRCW12063M00FKEA
3MR 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW12063M00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063M00FKEA can be used for catalog matching and distributor lookup.

3MR 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW12063M00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063M00FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW12063M00FKEA - CRCW12063M00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063M00FKEA
CRCW12063M00FKEA
CRCW12063M00FKEA CRCW12063M00FKEA
CRCW12063M00FKEA

CRCW12063M00FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.00MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00MFCT-ND
Chip Resistor - Surface Mount 541-3.00MFCT-ND
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00MFDKR-ND
Chip Resistor - Surface Mount 541-3.00MFDKR-ND
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00MFTR-ND
Chip Resistor - Surface Mount 541-3.00MFTR-ND
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M, 1%, 0.25W, 1206; Resistance Vishay - 53K2236 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M, 1%, 0.25W, 1206; Resistance Vishay
53K2236
Res, Thick Film, 3M, 1%, 0.25W, 1206; Resistance Vishay 53K2236
RES, THICK FILM, 3M, 1%, 0.25W, 1206; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3M, 1%, 0.25W, 1206; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2237
Res, Thick Film, 3M, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2237
RES, THICK FILM, 3M, 1%, 0.25W, 1206, REEL; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M, 1%, 0.25W, 1206, REEL; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063M00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063M00FKEA
Chip Resistor - Surface Mount CRCW12063M00FKEA
RES SMD 3M OHM 1% 1/4W 1206

RES SMD 3M OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW12063M00FKEA CRCW12063M00FKEA 541-3.00MFCT-ND 53K2236 53K2237 CRCW12063M00FKEA
Product Name Resistors -Chip Resistor - Surface Mount SMD 4W Resistor CRCW12063M00FKEA Chip Resistor - Surface Mount Res, Thick Film, 3M, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 3M, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD224GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details