Vishay Precision Group Chip Resistor - Surface Mount CRCW12063K90JNEBC

Description
3.9 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12063K90JNEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063K90JNEBC-ND
Chip Resistor - Surface Mount CRCW12063K90JNEBC-ND
3.9 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

3.9 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 200 3K9 5% Et5 E3 Rohs Compliant Vishay - 59AC5913 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 200 3K9 5% Et5 E3 Rohs Compliant Vishay
59AC5913
D25/crcw1206-C 200 3K9 5% Et5 E3 Rohs Compliant Vishay 59AC5913
D25/CRCW1206-C 200 3K9 5% ET5 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 200 3K9 5% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12063K90JNEBC-ND 59AC5913
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 200 3K9 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details