Vishay Precision Group Thick Film Resistors - SMD 1/2watt 3.9Kohms 1% 100ppm High Power CRCW12063K90FKEAHP

Description
Thick Film Resistors - SMD 1/2watt 3.9Kohms 1% 100ppm High Power
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 3.9Kohms 1% 100ppm High Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 3.9Kohms 1% 100ppm High Power - CRCW12063K90FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 3.9Kohms 1% 100ppm High Power
CRCW12063K90FKEAHP
Thick Film Resistors - SMD 1/2watt 3.9Kohms 1% 100ppm High Power CRCW12063K90FKEAHP
Thick Film Resistors - SMD 1/2watt 3.9Kohms 1% 100ppm High Power

Thick Film Resistors - SMD 1/2watt 3.9Kohms 1% 100ppm High Power

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12063K90FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063K90FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW12063K90FKEAHPDKR-ND
3.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12063K90FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063K90FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW12063K90FKEAHPTR-ND
3.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12063K90FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063K90FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW12063K90FKEAHPCT-ND
3.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.9 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4877 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.9 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4877
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.9 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4877
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 3.9 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 3.9 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay - 12AC0282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
12AC0282
Res, 3K9, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay 12AC0282
RES, 3K9, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 3K9, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12063K90FKEAHP 541-CRCW12063K90FKEAHPDKR-ND 41R4877 12AC0282
Product Name Thick Film Resistors - SMD 1/2watt 3.9Kohms 1% 100ppm High Power Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.9 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay Res, 3K9, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details