3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 3.9K OHM 1% 1/4W 1206
RES, THICK FILM, 3K9, 1%, 0.25W, 1206; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, THICK FILM, 3K9, 1%, 0.25W, 1206, REEL; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.9 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW12063K90FKEA | 6792112 | 6792112P | 541-3.90KFCT-ND | CRCW12063K90FKEA | 53K2233 | 42K4972 | 27W4910 |
| Product Name | CRCW12063K90FKEA | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 3K9, 1%, 0.25W, 1206; Resistance Vishay | Res, Thick Film, 3K9, 1%, 0.25W, 1206, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay |
| Mounting / Packaging | 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD) | |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 3900 ohms | 3900 ohms | 3900 ohms | 3900 ohms | ||||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |