Vishay Precision Group CRCW12063K83FKEA CRCW12063K83FKEA

Description
CRCW12063K83FKEA
Request a Quote Datasheet
Description
CRCW12063K83FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12063K83FKEA - CRCW12063K83FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063K83FKEA
CRCW12063K83FKEA
CRCW12063K83FKEA CRCW12063K83FKEA
CRCW12063K83FKEA

CRCW12063K83FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.83KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83KFCT-ND
Chip Resistor - Surface Mount 541-3.83KFCT-ND
3.83 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.83KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83KFDKR-ND
Chip Resistor - Surface Mount 541-3.83KFDKR-ND
3.83 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.83KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83KFTR-ND
Chip Resistor - Surface Mount 541-3.83KFTR-ND
3.83 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K83, 1%, 0.25W, 1206; Resistance Vishay - 53K2232 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K83, 1%, 0.25W, 1206; Resistance Vishay
53K2232
Res, Thick Film, 3K83, 1%, 0.25W, 1206; Resistance Vishay 53K2232
RES, THICK FILM, 3K83, 1%, 0.25W, 1206; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K83, 1%, 0.25W, 1206; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K83, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4971 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K83, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4971
Res, Thick Film, 3K83, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4971
RES, THICK FILM, 3K83, 1%, 0.25W, 1206, REEL; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K83, 1%, 0.25W, 1206, REEL; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063K83FKEA 541-3.83KFCT-ND 53K2232
Product Name CRCW12063K83FKEA Chip Resistor - Surface Mount Res, Thick Film, 3K83, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details