Vishay Precision Group Thick Film Resistors - SMD 1/4watt 3.74Kohms 1% CRCW12063K74FKEA

Description
Thick Film Resistors - SMD 1/4watt 3.74Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 3.74Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 3.74Kohms 1% - CRCW12063K74FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.74Kohms 1%
CRCW12063K74FKEA
Thick Film Resistors - SMD 1/4watt 3.74Kohms 1% CRCW12063K74FKEA
Thick Film Resistors - SMD 1/4watt 3.74Kohms 1%

Thick Film Resistors - SMD 1/4watt 3.74Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-3.74KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.74KFDKR-ND
Chip Resistor - Surface Mount 541-3.74KFDKR-ND
3.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.74KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.74KFCT-ND
Chip Resistor - Surface Mount 541-3.74KFCT-ND
3.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.74KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.74KFTR-ND
Chip Resistor - Surface Mount 541-3.74KFTR-ND
3.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K74, 1%, 0.25W, 1206; Resistance Vishay - 89M6869 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K74, 1%, 0.25W, 1206; Resistance Vishay
89M6869
Res, Thick Film, 3K74, 1%, 0.25W, 1206; Resistance Vishay 89M6869
RES, THICK FILM, 3K74, 1%, 0.25W, 1206; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K74, 1%, 0.25W, 1206; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K74, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4970 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K74, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4970
Res, Thick Film, 3K74, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4970
RES, THICK FILM, 3K74, 1%, 0.25W, 1206, REEL; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K74, 1%, 0.25W, 1206, REEL; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12063K74FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12063K74FKEA
Resistors - Chip Resistor - Surface Mount CRCW12063K74FKEA
RES SMD 3.74K OHM 1% 1/4W 1206

RES SMD 3.74K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12063K74FKEA 541-3.74KFDKR-ND 89M6869 CRCW12063K74FKEA
Product Name Thick Film Resistors - SMD 1/4watt 3.74Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 3K74, 1%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 3740 ohms 3740 ohms 3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details