Vishay Precision Group Thick Film Resistors - SMD 1/4watt 3.65Kohms 1% CRCW12063K65FKTA

Description
Thick Film Resistors - SMD 1/4watt 3.65Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 3.65Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 3.65Kohms 1% - CRCW12063K65FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.65Kohms 1%
CRCW12063K65FKTA
Thick Film Resistors - SMD 1/4watt 3.65Kohms 1% CRCW12063K65FKTA
Thick Film Resistors - SMD 1/4watt 3.65Kohms 1%

Thick Film Resistors - SMD 1/4watt 3.65Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063K65FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063K65FKTA-ND
Chip Resistor - Surface Mount CRCW12063K65FKTA-ND
3.65 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.65 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K65, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5894 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K65, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5894
Res, Thick Film, 3K65, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5894
RES, THICK FILM, 3K65, 1%, 0.25W, 1206, REEL; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K65, 1%, 0.25W, 1206, REEL; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 3K65, 1%, 0.25W, 1206; Resistance Vishay - 92B7808 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K65, 1%, 0.25W, 1206; Resistance Vishay
92B7808
Res, Thick Film, 3K65, 1%, 0.25W, 1206; Resistance Vishay 92B7808
RES, THICK FILM, 3K65, 1%, 0.25W, 1206; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K65, 1%, 0.25W, 1206; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063K65FKTA CRCW12063K65FKTA-ND 07J5894
Product Name Thick Film Resistors - SMD 1/4watt 3.65Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 3K65, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 3650 ohms 3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details