Vishay Precision Group Chip Resistor - Surface Mount CRCW12063K60FKEA

Description
3.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.60KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60KFCT-ND
Chip Resistor - Surface Mount 541-3.60KFCT-ND
3.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60KFDKR-ND
Chip Resistor - Surface Mount 541-3.60KFDKR-ND
3.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60KFTR-ND
Chip Resistor - Surface Mount 541-3.60KFTR-ND
3.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 200V 0.25W Resistor - 52-CRCW12063K60FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-CRCW12063K60FKEA
SMD 200V 0.25W Resistor 52-CRCW12063K60FKEA
3.6kR 1% 200V 0.25W 1206 Thick Film Resistor SMD Product overview: CRCW12063K60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063K60FKEA can be used for catalog matching and distributor lookup.

3.6kR 1% 200V 0.25W 1206 Thick Film Resistor SMD Product overview: CRCW12063K60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063K60FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6792118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792118
Surface Mount Resistors 6792118
Vishay CRCW12063K60FKEA

Vishay CRCW12063K60FKEA

Supplier's Site
Surface Mount Resistors - 6792118P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792118P
Surface Mount Resistors 6792118P
Vishay CRCW12063K60FKEA

Vishay CRCW12063K60FKEA

Supplier's Site
Surface Mount Resistors - 1694903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694903
Surface Mount Resistors 1694903
Vishay CRCW12063K60FKEA

Vishay CRCW12063K60FKEA

Supplier's Site
CRCW12063K60FKEA - CRCW12063K60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063K60FKEA
CRCW12063K60FKEA
CRCW12063K60FKEA CRCW12063K60FKEA
CRCW12063K60FKEA

CRCW12063K60FKEA

Supplier's Site
Res, Thick Film, 3K6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4968 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K6, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4968
Res, Thick Film, 3K6, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4968
RES, THICK FILM, 3K6, 1%, 0.25W, 1206, REEL; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K6, 1%, 0.25W, 1206, REEL; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4230 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4230
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4230
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4907 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4907
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4907
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12063K60FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063K60FKEA
Chip Resistor - Surface Mount CRCW12063K60FKEA
RES SMD 3.6K OHM 1% 1/4W 1206

RES SMD 3.6K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-3.60KFCT-ND 52-CRCW12063K60FKEA 6792118 6792118P CRCW12063K60FKEA 42K4968 24W4230 CRCW12063K60FKEA
Product Name Chip Resistor - Surface Mount SMD 200V 0.25W Resistor Surface Mount Resistors Surface Mount Resistors CRCW12063K60FKEA Res, Thick Film, 3K6, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data