Vishay Precision Group CRCW12063K57FKTA CRCW12063K57FKTA

Description
CRCW12063K57FKTA
Request a Quote Datasheet
Description
CRCW12063K57FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12063K57FKTA - CRCW12063K57FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063K57FKTA
CRCW12063K57FKTA
CRCW12063K57FKTA CRCW12063K57FKTA
CRCW12063K57FKTA

CRCW12063K57FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063K57FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063K57FKTA-ND
Chip Resistor - Surface Mount CRCW12063K57FKTA-ND
3.57 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K57, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5883 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K57, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5883
Res, Thick Film, 3K57, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5883
RES, THICK FILM, 3K57, 1%, 0.25W, 1206, REEL; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K57, 1%, 0.25W, 1206, REEL; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063K57FKTA CRCW12063K57FKTA-ND 07J5883
Product Name CRCW12063K57FKTA Chip Resistor - Surface Mount Res, Thick Film, 3K57, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details