Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12063K57FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4318 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4318
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4318
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4318
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details