Vishay Precision Group Chip Resistor - Surface Mount CRCW12063K57FKEA

Description
3.57 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.57 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.57KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57KFTR-ND
Chip Resistor - Surface Mount 541-3.57KFTR-ND
3.57 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.57KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57KFDKR-ND
Chip Resistor - Surface Mount 541-3.57KFDKR-ND
3.57 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.57KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57KFCT-ND
Chip Resistor - Surface Mount 541-3.57KFCT-ND
3.57 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3K57 SM 1/4W F 1206C THKF 100PPM TR - CRCW12063K57FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K57 SM 1/4W F 1206C THKF 100PPM TR
CRCW12063K57FKEA
RES 3K57 SM 1/4W F 1206C THKF 100PPM TR CRCW12063K57FKEA
RES 3K57 SM 1/4W F 1206C THKF 100PPM TR

RES 3K57 SM 1/4W F 1206C THKF 100PPM TR

Supplier's Site
Res, Thick Film, 3K57, 1%, 0.25W, 1206; Resistance Vishay - 42K4967 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K57, 1%, 0.25W, 1206; Resistance Vishay
42K4967
Res, Thick Film, 3K57, 1%, 0.25W, 1206; Resistance Vishay 42K4967
RES, THICK FILM, 3K57, 1%, 0.25W, 1206; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K57, 1%, 0.25W, 1206; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K57, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2229 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K57, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2229
Res, Thick Film, 3K57, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2229
RES, THICK FILM, 3K57, 1%, 0.25W, 1206, REEL; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K57, 1%, 0.25W, 1206, REEL; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.57KFTR-ND CRCW12063K57FKEA 42K4967
Product Name Chip Resistor - Surface Mount RES 3K57 SM 1/4W F 1206C THKF 100PPM TR Res, Thick Film, 3K57, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details