Vishay Precision Group Res, Thick Film, 3K48, 1%, 0.25W, 1206, Reel; Resistance Vishay CRCW12063K48FKEA.

Description
RES, THICK FILM, 3K48, 1%, 0.25W, 1206, REEL; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3K48, 1%, 0.25W, 1206, REEL; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K48, 1%, 0.25W, 1206, Reel; Resistance Vishay - 29AC3863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K48, 1%, 0.25W, 1206, Reel; Resistance Vishay
29AC3863
Res, Thick Film, 3K48, 1%, 0.25W, 1206, Reel; Resistance Vishay 29AC3863
RES, THICK FILM, 3K48, 1%, 0.25W, 1206, REEL; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K48, 1%, 0.25W, 1206, REEL; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3863
Product Name Res, Thick Film, 3K48, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details