Vishay Precision Group Chip Resistor - Surface Mount CRCW12063K40FKEA

Description
3.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.40KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40KFDKR-ND
Chip Resistor - Surface Mount 541-3.40KFDKR-ND
3.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.40KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40KFTR-ND
Chip Resistor - Surface Mount 541-3.40KFTR-ND
3.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.40KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40KFCT-ND
Chip Resistor - Surface Mount 541-3.40KFCT-ND
3.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12063K40FKEA - CRCW12063K40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063K40FKEA
CRCW12063K40FKEA
CRCW12063K40FKEA CRCW12063K40FKEA
CRCW12063K40FKEA

CRCW12063K40FKEA

Supplier's Site
Res, Thick Film, 3K4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4965 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K4, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4965
Res, Thick Film, 3K4, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4965
RES, THICK FILM, 3K4, 1%, 0.25W, 1206, REEL; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K4, 1%, 0.25W, 1206, REEL; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K4, 1%, 0.25W, 1206; Resistance Vishay - 53K2227 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K4, 1%, 0.25W, 1206; Resistance Vishay
53K2227
Res, Thick Film, 3K4, 1%, 0.25W, 1206; Resistance Vishay 53K2227
RES, THICK FILM, 3K4, 1%, 0.25W, 1206; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3K4, 1%, 0.25W, 1206; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
D25/crcw1206 100 3K4 1% Et1 E3 Vishay - 79AH0397 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 3K4 1% Et1 E3 Vishay
79AH0397
D25/crcw1206 100 3K4 1% Et1 E3 Vishay 79AH0397
D25/CRCW1206 100 3K4 1% ET1 E3

D25/CRCW1206 100 3K4 1% ET1 E3

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12063K40FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12063K40FKEA
Resistors - Chip Resistor - Surface Mount CRCW12063K40FKEA
RES SMD 3.4K OHM 1% 1/4W 1206

RES SMD 3.4K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-3.40KFDKR-ND CRCW12063K40FKEA 42K4965 53K2227 79AH0397 CRCW12063K40FKEA
Product Name Chip Resistor - Surface Mount CRCW12063K40FKEA Res, Thick Film, 3K4, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 3K4, 1%, 0.25W, 1206; Resistance Vishay D25/crcw1206 100 3K4 1% Et1 E3 Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 191000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details