Vishay Precision Group Automotive 250mW 200V Resistor CRCW12063K32FKEA

Description
1206 Thick Film Resistor, 3.32kR, 1%, 250mW, 200V, AEC-Q200 Product overview: CRCW12063K32FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063K32FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 Thick Film Resistor, 3.32kR, 1%, 250mW, 200V, AEC-Q200 Product overview: CRCW12063K32FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063K32FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 250mW 200V Resistor - 52-CRCW12063K32FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 250mW 200V Resistor
52-CRCW12063K32FKEA
Automotive 250mW 200V Resistor 52-CRCW12063K32FKEA
1206 Thick Film Resistor, 3.32kR, 1%, 250mW, 200V, AEC-Q200 Product overview: CRCW12063K32FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063K32FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 3.32kR, 1%, 250mW, 200V, AEC-Q200 Product overview: CRCW12063K32FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063K32FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW12063K32FKEA - CRCW12063K32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063K32FKEA
CRCW12063K32FKEA
CRCW12063K32FKEA CRCW12063K32FKEA
CRCW12063K32FKEA

CRCW12063K32FKEA

Supplier's Site
Surface Mount Resistors - 6792115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792115
Surface Mount Resistors 6792115
Vishay CRCW12063K32FKEA

Vishay CRCW12063K32FKEA

Supplier's Site
Surface Mount Resistors - 6792115P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792115P
Surface Mount Resistors 6792115P
Vishay CRCW12063K32FKEA

Vishay CRCW12063K32FKEA

Supplier's Site
Surface Mount Resistors - 1694902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694902
Surface Mount Resistors 1694902
Vishay CRCW12063K32FKEA

Vishay CRCW12063K32FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.32KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32KFTR-ND
Chip Resistor - Surface Mount 541-3.32KFTR-ND
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32KFDKR-ND
Chip Resistor - Surface Mount 541-3.32KFDKR-ND
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32KFCT-ND
Chip Resistor - Surface Mount 541-3.32KFCT-ND
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12063K32FKEA
1030230-CRCW12063K32FKEA
Chip Resistor - Surface Mount - CRCW12063K32FKEA 1030230-CRCW12063K32FKEA
Manufacturer: Vishay Win Source Part Number: 1030230-CRCW12063K32 FKEA Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.25W, 1/4W Resistance (Ohms): 3.32k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030230-CRCW12063K32FKEA
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.024" (0.60mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 3.32k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Res, Thick Film, 3K32, 1%, 0.25W, 1206; Resistance Vishay - 53K2225 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K32, 1%, 0.25W, 1206; Resistance Vishay
53K2225
Res, Thick Film, 3K32, 1%, 0.25W, 1206; Resistance Vishay 53K2225
RES, THICK FILM, 3K32, 1%, 0.25W, 1206; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K32, 1%, 0.25W, 1206; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K32, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K32, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2226
Res, Thick Film, 3K32, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2226
RES, THICK FILM, 3K32, 1%, 0.25W, 1206, REEL; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K32, 1%, 0.25W, 1206, REEL; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4906 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4906
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4906
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 3.32K OHM 1% 1/4W 1206 - 873-CRCW12063K32FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.32K OHM 1% 1/4W 1206
873-CRCW12063K32FKEA
RES SMD 3.32K OHM 1% 1/4W 1206 873-CRCW12063K32FKEA
RES SMD 3.32K OHM 1% 1/4W 1206

RES SMD 3.32K OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063K32FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063K32FKEA
Chip Resistor - Surface Mount CRCW12063K32FKEA
RES SMD 3.32K OHM 1% 1/4W 1206

RES SMD 3.32K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW12063K32FKEA CRCW12063K32FKEA 6792115 6792115P 541-3.32KFTR-ND 1030230-CRCW12063K32FKEA 53K2225 27W4906 873-CRCW12063K32FKEA CRCW12063K32FKEA
Product Name Automotive 250mW 200V Resistor CRCW12063K32FKEA Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW12063K32FKEA Res, Thick Film, 3K32, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay RES SMD 3.32K OHM 1% 1/4W 1206 Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 3320 ohms 3320 ohms 3320 ohms 3320 ohms 3320 ohms 3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD114JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details