Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12063K32FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4226 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4226
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4226
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4226
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details