Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12063K30JNTC

Description
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12063K30JNTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063K30JNTC-ND
Chip Resistor - Surface Mount CRCW12063K30JNTC-ND
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,3.3Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 65J2995 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,3.3Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
65J2995
Resistor,metal Glaze,3.3Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 65J2995
Resistor,Metal Glaze,3.3KOhms,200WV ,5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: No

Resistor,Metal Glaze,3.3KOhms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12063K30JNTC-ND 65J2995
Product Name Chip Resistor - Surface Mount Resistor,metal Glaze,3.3Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details