Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 3.3Kohms 5% CRCW12063K30JNEB

Description
Thick Film Resistors - SMD 1/4watt 3.3Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 3.3Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 3.3Kohms 5% - CRCW12063K30JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.3Kohms 5%
CRCW12063K30JNEB
Thick Film Resistors - SMD 1/4watt 3.3Kohms 5% CRCW12063K30JNEB
Thick Film Resistors - SMD 1/4watt 3.3Kohms 5%

Thick Film Resistors - SMD 1/4watt 3.3Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12063K30JNEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063K30JNEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW12063K30JNEBDKR-ND
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12063K30JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063K30JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW12063K30JNEBCT-ND
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12063K30JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063K30JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW12063K30JNEBTR-ND
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12063K30JNEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12063K30JNEB
Resistors - Chip Resistor - Surface Mount CRCW12063K30JNEB
RES SMD 3.3K OHM 5% 1/4W 1206

RES SMD 3.3K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12063K30JNEB 541-CRCW12063K30JNEBDKR-ND CRCW12063K30JNEB
Product Name Thick Film Resistors - SMD 1/4watt 3.3Kohms 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details