Vishay Precision Group Surface Mount Resistors CRCW12063K30FKEAHP

Description
Vishay CRCW12063K30FKEAHP
Request a Quote Datasheet
Description
Vishay CRCW12063K30FKEAHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8121896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121896
Surface Mount Resistors 8121896
Vishay CRCW12063K30FKEAHP

Vishay CRCW12063K30FKEAHP

Supplier's Site
Chip Resistor - Surface Mount - 541-3.30KUTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KUTR-ND
Chip Resistor - Surface Mount 541-3.30KUTR-ND
3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KUDKR-ND
Chip Resistor - Surface Mount 541-3.30KUDKR-ND
3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30KUCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KUCT-ND
Chip Resistor - Surface Mount 541-3.30KUCT-ND
3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 3.30K OHM .5W 1% 1206 SMD - CRCW12063K30FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM .5W 1% 1206 SMD
CRCW12063K30FKEAHP
RES 3.30K OHM .5W 1% 1206 SMD CRCW12063K30FKEAHP
RES 3.30Kohm .5W 1% 1206 SMD

RES 3.30Kohm .5W 1% 1206 SMD

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.3 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4875 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.3 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4875
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.3 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4875
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 3.3 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 3.3 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8121896 541-3.30KUTR-ND CRCW12063K30FKEAHP 41R4875
Product Name Surface Mount Resistors Chip Resistor - Surface Mount RES 3.30K OHM .5W 1% 1206 SMD Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.3 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details