Vishay Precision Group RES 3.30K OHM 1/4W 1% 1206 SMD CRCW12063K30FKEA

Description
RES 3.30Kohm 1/4W 1% 1206 SMD
Request a Quote
Description
RES 3.30Kohm 1/4W 1% 1206 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 53K2224, features a resistance value of 3.3 kΩ with a tolerance of ±1%. It has a power rating of 0.25 W and is housed in a 1206 (3216 metric) package. The resistor is designed for general-purpose applications and is AEC-Q200 qualified, indicating its suitability for automotive applications. It offers a maximum voltage rating of 200 V and is compliant with RoHS standards. The resistor's stability is rated at OîR/R = 1% for 1000 hours at 70 °C, ensuring reliable performance over time. The pure tin solder contacts provide compatibility with both lead-free and lead-containing soldering processes. This component is suitable for engineers looking for a reliable and stable resistor for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 53K2224, features a resistance value of 3.3 kΩ with a tolerance of ±1%. It has a power rating of 0.25 W and is housed in a 1206 (3216 metric) package. The resistor is designed for general-purpose applications and is AEC-Q200 qualified, indicating its suitability for automotive applications. It offers a maximum voltage rating of 200 V and is compliant with RoHS standards. The resistor's stability is rated at OîR/R = 1% for 1000 hours at 70 °C, ensuring reliable performance over time. The pure tin solder contacts provide compatibility with both lead-free and lead-containing soldering processes. This component is suitable for engineers looking for a reliable and stable resistor for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
RES 3.30K OHM 1/4W 1% 1206 SMD - CRCW12063K30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/4W 1% 1206 SMD
CRCW12063K30FKEA
RES 3.30K OHM 1/4W 1% 1206 SMD CRCW12063K30FKEA
RES 3.30Kohm 1/4W 1% 1206 SMD

RES 3.30Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.30KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KFTR-ND
Chip Resistor - Surface Mount 541-3.30KFTR-ND
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KFDKR-ND
Chip Resistor - Surface Mount 541-3.30KFDKR-ND
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KFCT-ND
Chip Resistor - Surface Mount 541-3.30KFCT-ND
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12063K30FKEA
915931-CRCW12063K30FKEA
Chip Resistor - Surface Mount - CRCW12063K30FKEA 915931-CRCW12063K30FKEA
Manufacturer: Vishay Win Source Part Number: 915931-CRCW12063K30F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3.30KFCT, 541-3.30KFTR, 541-3.30KFDKR, D25/CRCW1206 100 3K3 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 915931-CRCW12063K30FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3.30KFCT, 541-3.30KFTR, 541-3.30KFDKR, D25/CRCW1206 100 3K3 1% ET1 E3

Buy Now Datasheet
Surface Mount Resistors - 6792106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792106
Surface Mount Resistors 6792106
Vishay CRCW12063K30FKEA

Vishay CRCW12063K30FKEA

Supplier's Site
Surface Mount Resistors - 6792106P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792106P
Surface Mount Resistors 6792106P
Vishay CRCW12063K30FKEA

Vishay CRCW12063K30FKEA

Supplier's Site
Surface Mount Resistors - 1694899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694899
Surface Mount Resistors 1694899
Vishay CRCW12063K30FKEA

Vishay CRCW12063K30FKEA

Supplier's Site
SMD 200V 0.25W Resistor - 52-CRCW12063K30FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-CRCW12063K30FKEA
SMD 200V 0.25W Resistor 52-CRCW12063K30FKEA
1206 Thick Film Resistor, 3.3kR, 1%, 200V, 0.25W, SMD Product overview: CRCW12063K30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063K30FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 3.3kR, 1%, 200V, 0.25W, SMD Product overview: CRCW12063K30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063K30FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 3K3, 1%, 0.25W, 1206; Resistance Vishay - 53K2224 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.25W, 1206; Resistance Vishay
53K2224
Res, Thick Film, 3K3, 1%, 0.25W, 1206; Resistance Vishay 53K2224
RES, THICK FILM, 3K3, 1%, 0.25W, 1206; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.25W, 1206; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K3, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4964 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4964
Res, Thick Film, 3K3, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4964
RES, THICK FILM, 3K3, 1%, 0.25W, 1206, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.25W, 1206, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4905 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4905
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4905
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12063K30FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063K30FKEA
Chip Resistor - Surface Mount CRCW12063K30FKEA
RES SMD 3.3K OHM 1% 1/4W 1206

RES SMD 3.3K OHM 1% 1/4W 1206

Supplier's Site Datasheet
RES SMD 3.3K OHM 1% 1/4W 1206 - 873-CRCW12063K30FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.3K OHM 1% 1/4W 1206
873-CRCW12063K30FKEA
RES SMD 3.3K OHM 1% 1/4W 1206 873-CRCW12063K30FKEA
RES SMD 3.3K OHM 1% 1/4W 1206

RES SMD 3.3K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW12063K30FKEA 541-3.30KFTR-ND 915931-CRCW12063K30FKEA 6792106 6792106P 52-CRCW12063K30FKEA 53K2224 42K4964 27W4905 CRCW12063K30FKEA 873-CRCW12063K30FKEA
Product Name RES 3.30K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW12063K30FKEA Surface Mount Resistors Surface Mount Resistors SMD 200V 0.25W Resistor Res, Thick Film, 3K3, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 3K3, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Chip Resistor - Surface Mount RES SMD 3.3K OHM 1% 1/4W 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD184GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers