Vishay Precision Group Surface Mount Resistors CRCW12063K16FKEA

Description
Vishay CRCW12063K16FKEA
Request a Quote Datasheet
Description
Vishay CRCW12063K16FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6792102P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792102P
Surface Mount Resistors 6792102P
Vishay CRCW12063K16FKEA

Vishay CRCW12063K16FKEA

Supplier's Site
Surface Mount Resistors - 1694898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694898
Surface Mount Resistors 1694898
Vishay CRCW12063K16FKEA

Vishay CRCW12063K16FKEA

Supplier's Site
SMD 4W Resistor - 52-CRCW12063K16FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW12063K16FKEA
SMD 4W Resistor 52-CRCW12063K16FKEA
3.16kR 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW12063K16FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063K16FKEA can be used for catalog matching and distributor lookup.

3.16kR 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW12063K16FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063K16FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3.16KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.16KFDKR-ND
Chip Resistor - Surface Mount 541-3.16KFDKR-ND
3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.16KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.16KFTR-ND
Chip Resistor - Surface Mount 541-3.16KFTR-ND
3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.16KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.16KFCT-ND
Chip Resistor - Surface Mount 541-3.16KFCT-ND
3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12063K16FKEA
1030229-CRCW12063K16FKEA
Chip Resistor - Surface Mount - CRCW12063K16FKEA 1030229-CRCW12063K16FKEA
Manufacturer: Vishay Win Source Part Number: 1030229-CRCW12063K16 FKEA Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.25W, 1/4W Resistance (Ohms): 3.16k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1030229-CRCW12063K16FKEA
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.024" (0.60mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 3.16k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 3.16Kohms 1% - CRCW12063K16FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.16Kohms 1%
CRCW12063K16FKEA
Thick Film Resistors - SMD 1/4watt 3.16Kohms 1% CRCW12063K16FKEA
Thick Film Resistors - SMD 1/4watt 3.16Kohms 1%

Thick Film Resistors - SMD 1/4watt 3.16Kohms 1%

Supplier's Site
Res, Thick Film, 3K16, 1%, 0.25W, 1206; Resistance Vishay - 89M6868 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K16, 1%, 0.25W, 1206; Resistance Vishay
89M6868
Res, Thick Film, 3K16, 1%, 0.25W, 1206; Resistance Vishay 89M6868
RES, THICK FILM, 3K16, 1%, 0.25W, 1206; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K16, 1%, 0.25W, 1206; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K16, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4961 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K16, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4961
Res, Thick Film, 3K16, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4961
RES, THICK FILM, 3K16, 1%, 0.25W, 1206, REEL; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K16, 1%, 0.25W, 1206, REEL; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12063K16FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12063K16FKEA
Resistors - Chip Resistor - Surface Mount CRCW12063K16FKEA
RES SMD 3.16K OHM 1% 1/4W 1206

RES SMD 3.16K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6792102P 1694898 52-CRCW12063K16FKEA 541-3.16KFDKR-ND 1030229-CRCW12063K16FKEA CRCW12063K16FKEA 89M6868 CRCW12063K16FKEA
Product Name Surface Mount Resistors Surface Mount Resistors SMD 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW12063K16FKEA Thick Film Resistors - SMD 1/4watt 3.16Kohms 1% Res, Thick Film, 3K16, 1%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 3160 ohms 3160 ohms 3160 ohms 3160 ohms 3160 ohms 3160 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details