Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12063K09FKTA

Description
3.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12063K09FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063K09FKTA-ND
Chip Resistor - Surface Mount CRCW12063K09FKTA-ND
3.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12063K09FKTA - CRCW12063K09FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063K09FKTA
CRCW12063K09FKTA
CRCW12063K09FKTA CRCW12063K09FKTA
CRCW12063K09FKTA

CRCW12063K09FKTA

Supplier's Site
Res, Thick Film, 3K09, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5842 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K09, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5842
Res, Thick Film, 3K09, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5842
RES, THICK FILM, 3K09, 1%, 0.25W, 1206, REEL; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K09, 1%, 0.25W, 1206, REEL; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063K09FKTA-ND CRCW12063K09FKTA 07J5842
Product Name Chip Resistor - Surface Mount CRCW12063K09FKTA Res, Thick Film, 3K09, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details