Vishay Precision Group CRCW12063K09FKEA CRCW12063K09FKEA

Description
CRCW12063K09FKEA
Request a Quote Datasheet
Description
CRCW12063K09FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12063K09FKEA - CRCW12063K09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063K09FKEA
CRCW12063K09FKEA
CRCW12063K09FKEA CRCW12063K09FKEA
CRCW12063K09FKEA

CRCW12063K09FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.09KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09KFTR-ND
Chip Resistor - Surface Mount 541-3.09KFTR-ND
3.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.09KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09KFCT-ND
Chip Resistor - Surface Mount 541-3.09KFCT-ND
3.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.09KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09KFDKR-ND
Chip Resistor - Surface Mount 541-3.09KFDKR-ND
3.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12063K09FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063K09FKEA
Chip Resistor - Surface Mount CRCW12063K09FKEA
RES SMD 3.09K OHM 1% 1/4W 1206

RES SMD 3.09K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 3K09, 1%, 0.25W, 1206; Resistance Vishay - 53K2222 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K09, 1%, 0.25W, 1206; Resistance Vishay
53K2222
Res, Thick Film, 3K09, 1%, 0.25W, 1206; Resistance Vishay 53K2222
RES, THICK FILM, 3K09, 1%, 0.25W, 1206; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K09, 1%, 0.25W, 1206; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 3.09Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 42K4960 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.09Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
42K4960
Thick Film Resistor, 3.09Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 42K4960
THICK FILM RESISTOR, 3.09KOHM, 250mW, 1%, FULL REEL; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 3.09KOHM, 250mW, 1%, FULL REEL; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12063K09FKEA 541-3.09KFTR-ND CRCW12063K09FKEA 53K2222
Product Name CRCW12063K09FKEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 3K09, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details