Vishay Intertechnology, Inc. RES 3.01K OHM .5W 1% 1206 SMD CRCW12063K01FKEAHP

Description
RES 3.01Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.01Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM .5W 1% 1206 SMD - CRCW12063K01FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM .5W 1% 1206 SMD
CRCW12063K01FKEAHP
RES 3.01K OHM .5W 1% 1206 SMD CRCW12063K01FKEAHP
RES 3.01Kohm .5W 1% 1206 SMD

RES 3.01Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12063K01FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063K01FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW12063K01FKEAHPDKR-ND
3.01 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.01 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12063K01FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063K01FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW12063K01FKEAHPCT-ND
3.01 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.01 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12063K01FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063K01FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW12063K01FKEAHPTR-ND
3.01 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.01 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12063K01FKEAHP 541-CRCW12063K01FKEAHPDKR-ND
Product Name RES 3.01K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details