Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW12063K00FKEA

Description
Win Source Part Number: 965897-CRCW12063K00F KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): MCMR12X3001FTL; ERJ-8ENF3001V; RK73H2BTTD3001F; RC1206FR-073KL; RC1206FR-133KL; AC1206FR-073KL; ERJ-S08F3001VCRCW120 63K00FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D25/CRCW1206 100 3K 1% ET1 E3,541-3.00KFTR,541- 3.00KFDKR,541-3.00KF CT Base Product Number: CRCW1206
Request a Quote Datasheet
Description
Win Source Part Number: 965897-CRCW12063K00F KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): MCMR12X3001FTL; ERJ-8ENF3001V; RK73H2BTTD3001F; RC1206FR-073KL; RC1206FR-133KL; AC1206FR-073KL; ERJ-S08F3001VCRCW120 63K00FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D25/CRCW1206 100 3K 1% ET1 E3,541-3.00KFTR,541- 3.00KFDKR,541-3.00KF CT Base Product Number: CRCW1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
965897-CRCW12063K00FKEA
Resistors - Chip Resistor - Surface Mount 965897-CRCW12063K00FKEA
Win Source Part Number: 965897-CRCW12063K00F KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): MCMR12X3001FTL; ERJ-8ENF3001V; RK73H2BTTD3001F; RC1206FR-073KL; RC1206FR-133KL; AC1206FR-073KL; ERJ-S08F3001VCRCW120 63K00FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D25/CRCW1206 100 3K 1% ET1 E3,541-3.00KFTR,541- 3.00KFDKR,541-3.00KF CT Base Product Number: CRCW1206

Win Source Part Number: 965897-CRCW12063K00FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): MCMR12X3001FTL; ERJ-8ENF3001V; RK73H2BTTD3001F; RC1206FR-073KL; RC1206FR-133KL; AC1206FR-073KL; ERJ-S08F3001VCRCW12063K00FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D25/CRCW1206 100 3K 1% ET1 E3,541-3.00KFTR,541-3.00KFDKR,541-3.00KFCT
Base Product Number: CRCW1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KFDKR-ND
Chip Resistor - Surface Mount 541-3.00KFDKR-ND
3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KFTR-ND
Chip Resistor - Surface Mount 541-3.00KFTR-ND
3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KFCT-ND
Chip Resistor - Surface Mount 541-3.00KFCT-ND
3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 200V 0.25W Resistor - 52-CRCW12063K00FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-CRCW12063K00FKEA
SMD 200V 0.25W Resistor 52-CRCW12063K00FKEA
3kR 1% 200V 0.25W Thick Film SMD Resistor 1206 Product overview: CRCW12063K00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063K00FKEA can be used for catalog matching and distributor lookup.

3kR 1% 200V 0.25W Thick Film SMD Resistor 1206 Product overview: CRCW12063K00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063K00FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 3.00K OHM 1/4W 1% 1206 SMD - CRCW12063K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/4W 1% 1206 SMD
CRCW12063K00FKEA
RES 3.00K OHM 1/4W 1% 1206 SMD CRCW12063K00FKEA
RES 3.00Kohm 1/4W 1% 1206 SMD

RES 3.00Kohm 1/4W 1% 1206 SMD

Supplier's Site
Surface Mount Resistors - 6792099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792099
Surface Mount Resistors 6792099
Vishay CRCW12063K00FKEA

Vishay CRCW12063K00FKEA

Supplier's Site
Surface Mount Resistors - 6792099P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792099P
Surface Mount Resistors 6792099P
Vishay CRCW12063K00FKEA

Vishay CRCW12063K00FKEA

Supplier's Site
Surface Mount Resistors - 1694897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694897
Surface Mount Resistors 1694897
Vishay CRCW12063K00FKEA

Vishay CRCW12063K00FKEA

Supplier's Site
Res, Thick Film, 3K, 1%, 0.25W, 1206; Resistance Vishay - 53K2219 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.25W, 1206; Resistance Vishay
53K2219
Res, Thick Film, 3K, 1%, 0.25W, 1206; Resistance Vishay 53K2219
RES, THICK FILM, 3K, 1%, 0.25W, 1206; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.25W, 1206; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4959 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4959
Res, Thick Film, 3K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4959
RES, THICK FILM, 3K, 1%, 0.25W, 1206, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.25W, 1206, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4904 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4904
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4904
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 965897-CRCW12063K00FKEA 541-3.00KFDKR-ND 52-CRCW12063K00FKEA CRCW12063K00FKEA 6792099 6792099P 53K2219 42K4959 27W4904
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 200V 0.25W Resistor RES 3.00K OHM 1/4W 1% 1206 SMD Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 3K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 3K, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details